Hubbell Wiring Device-Kellems Switch, Toggle, Spdt, 15A, 277V; Switch Operation Hubbell Wiring Devices HBL1556

Description
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Hubbell Wiring Devices - 35B457 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Hubbell Wiring Devices
35B457
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Hubbell Wiring Devices 35B457
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Switch - 11640715 - Radwell International
Willingboro, NJ, United States
Wall Switch
11640715
Wall Switch 11640715
SWITCH, TOGGLE, SPDT, 15AMP, 120/277V, BROWN, MOMENTARY AC, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPDT, 15AMP, 120/277V, BROWN, MOMENTARY AC, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Rocker Switches
Product Number 35B457 11640715
Product Name Switch, Toggle, Spdt, 15A, 277V; Switch Operation Hubbell Wiring Devices Wall Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data