Hubbell Wiring Device-Kellems Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1386I

Description
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B446 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
35B446
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 35B446
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Switch - 11640624 - Radwell International
Willingboro, NJ, United States
Wall Switch
11640624
Wall Switch 11640624
TOG, 20A 120/277V, DPDT CENTER OFF, IV. FREE 2 YEAR RADWELL WARRANTY

TOG, 20A 120/277V, DPDT CENTER OFF, IV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Rocker Switches
Product Number 35B446 11640624
Product Name Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices Wall Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Rocker - A12KP - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details