Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1223ILC

Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B396 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B396
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B396
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B396
Product Name Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A22KB-BB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers