Hubbell Wiring Device-Kellems Switch, Toggle, Dpdt, 30A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1388

Description
SWITCH, TOGGLE, DPDT, 30A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 30A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 30A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B448 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 30A, 277Vac; Switch Operation Hubbell Wiring Devices
35B448
Switch, Toggle, Dpdt, 30A, 277Vac; Switch Operation Hubbell Wiring Devices 35B448
SWITCH, TOGGLE, DPDT, 30A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 30A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B448
Product Name Switch, Toggle, Dpdt, 30A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switches - 2066985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers