Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices HBL1201I

Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices - 92F4485 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
92F4485
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices 92F4485
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 92F4485
Product Name Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2066990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details