SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 35B489 |
| Product Name | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices |
| Switch Type | Toggle |