Hubbell Wiring Device-Kellems Specialty Toggle Switch ACD3

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD3 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Specialty Toggle Switch
ACD3
Specialty Toggle Switch ACD3
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR BROWN

0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR BROWN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Toggle Switches
Product Number ACD3
Product Name Specialty Toggle Switch
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances UL Listed
Length / Diameter 1.68 inch (42.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 186244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details