Hubbell Wiring Device-Kellems Switch, Toggle, 4P4T, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1224W

Description
SWITCH, TOGGLE, 4P4T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, 4P4T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4P4T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B412 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4P4T, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B412
Switch, Toggle, 4P4T, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B412
SWITCH, TOGGLE, 4P4T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4P4T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B412
Product Name Switch, Toggle, 4P4T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers