Hubbell Wiring Device-Kellems Wall Switch HBL1381

Description
TOG, 15A 120/277V, SPDT CENTER OFF, BR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TOG, 15A 120/277V, SPDT CENTER OFF, BR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Switch - 11640606 - Radwell International
Willingboro, NJ, United States
Wall Switch
11640606
Wall Switch 11640606
TOG, 15A 120/277V, SPDT CENTER OFF, BR. FREE 2 YEAR RADWELL WARRANTY

TOG, 15A 120/277V, SPDT CENTER OFF, BR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Spdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B438 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
35B438
Switch, Toggle, Spdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices 35B438
SWITCH, TOGGLE, SPDT, 15A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rocker Switches Toggle Switches
Product Number 11640606 35B438
Product Name Wall Switch Switch, Toggle, Spdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details