Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 15A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1203L

Description
SWITCH, TOGGLE, 3P3T, 15A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 15A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 15A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B363 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
35B363
Switch, Toggle, 3P3T, 15A, 277Vac; Switch Operation Hubbell Wiring Devices 35B363
SWITCH, TOGGLE, 3P3T, 15A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 15A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B363
Product Name Switch, Toggle, 3P3T, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Rocker & Toggle Switches - A28AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details