Hubbell Wiring Device-Kellems Specialty Toggle Switch 1081-W

Description
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
Datasheet
Description
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Specialty Toggle Switch
1081-W
Specialty Toggle Switch 1081-W
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR

HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Toggle Switches
Product Number 1081-W
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 4.09 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 1-1520237-1-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2228266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details