Infineon Technologies AG Datasheets for Power Factor Correction (PFC) Products
Power factor correction (PFC) products are used to configure and correct the power factor in power systems.
Power Factor Correction (PFC) Products: Learn more
| Product Name | Notes |
|---|---|
| Target Applications: - Air Conditioner - Fan - Pump | |
| Target Applications: - washingmachines - aircon - drives | |
| 1.5A, 500V Integrated Power Module for Appliance Motor Drive Applications. Summary of Features: - 500V 3-phase inverter including high voltage gate drivers - Integrated bootstrap functionality - Low 4.0Ohms (max,25°C)... | |
| 1.6A, 250V Integrated Power Module for Appliance Motor Drive Applications. Summary of Features: - 250V 3-phase inverter including high voltage gate drivers - Integrated bootstrap functionality - Low 2.3Ohms (max,25°C)... | |
| 2.4A, 500V Intelligent Power Module for Appliance Motor Drive Applications Summary of Features: - 500V 3-phase inverter including high voltage gate drivers - Integrated bootstrap functionality - Low 1.7Ohms (max,25°C)... | |
| 3A, 250V Intelligent Power Module for Appliance Motor Drive Applications. Summary of Features: - 250V 3-phase inverter including high voltage gate drivers - Integrated bootstrap functionality - Low 1.0Ohms (max,25°C)... | |
| 4A, 600 Vdss Intelligent Power Module for Small Appliance Motor Drive Applications Summary of Features: - 600V 3-phase inverter including high voltage gate drivers - Integrated bootstrap functionality - Low... | |
| AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | |
| CIPOS™ Mini transfer-molded intelligent power modules achieve cost efficiency and were designed specifically for home appliance and low power industrial application with a current rating from 4A to 30A and... | |
| CIPOS™ Mini-DCB transfer-molded intelligent power modules achieve cost efficiency and were designed specifically for home appliance and low power industrial application with a current rating from 4A to 30A and... | |
| Fully compatible with the world standard, TDA4862 is optimized to offer extremely compact and cost effective PFC solutions for electronic ballast and off-line SMPS. By using a zero current detector... | |
| Fully compatible with the world standard, TDA4862G is optimized to offer extremely compact and cost effective PFC solutions for electronic ballast and off-line SMPS. By using a zero current detector... | |
| Fully compatible with the world standard, TDA4863 is optimized to offer extremely compact and cost effective PFC solutions for electronic ballast and off-line SMPS. By using a zero current detector... | |
| Fully compatible with the world standard, TDA4863-2 is optimized to offer extremely compact and cost effective PFC solutions for electronic ballast and off-line SMPS. By using a zero current detector... | |
| Fully compatible with the world standard, TDA4863-2G is optimized to offer extremely compact and cost effective PFC solutions for electronic ballast and off-line SMPS. By using a zero current detector... | |
| ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal... | |
| ICE3PCS01G is the new 14-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x... | |
| ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x... | |
| ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x... | |
| Power> AC-DC Power Conversion> AC-DC PWM-PFC Controller |