Infineon Technologies AG PMIC - PMIC - PFC (Power Factor Correction) - ICE2QS01 ICE2QS01

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068350-ICE2QS01 Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 80kHz Current - Startup: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DIP-8 Supply Voltage - Operating: 11 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068350-ICE2QS01 Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 80kHz Current - Startup: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DIP-8 Supply Voltage - Operating: 11 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ICE2QS01 is a quasi-resonant PWM controller designed for off-line switch power supply applications, including LCD TVs, CRT TVs, and notebook adapters. It features active burst mode operation for low standby power consumption, achieving less than 1W input power during light load conditions. The controller incorporates digital frequency reduction to enhance overall system efficiency at decreasing loads. The ICE2QS01 includes an integrated power cell for self-power supply, ensuring reliable operation during latch-off or standby modes. It offers multiple protection features such as auto-restart modes for overvoltage, undervoltage, and overload conditions, as well as latch-off modes for output overvoltage and short-winding protection. This combination of features makes the ICE2QS01 a robust choice for engineers seeking an efficient and reliable power management solution.

Datasheet Summary
Powered by GS/AI

ICE2QS01 is a quasi-resonant PWM controller designed for off-line switch power supply applications, including LCD TVs, CRT TVs, and notebook adapters. It features active burst mode operation for low standby power consumption, achieving less than 1W input power during light load conditions. The controller incorporates digital frequency reduction to enhance overall system efficiency at decreasing loads. The ICE2QS01 includes an integrated power cell for self-power supply, ensuring reliable operation during latch-off or standby modes. It offers multiple protection features such as auto-restart modes for overvoltage, undervoltage, and overload conditions, as well as latch-off modes for output overvoltage and short-winding protection. This combination of features makes the ICE2QS01 a robust choice for engineers seeking an efficient and reliable power management solution.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - ICE2QS01
068350-ICE2QS01
PMIC - PMIC - PFC (Power Factor Correction) - ICE2QS01 068350-ICE2QS01
Manufacturer: Infineon Technologies Win Source Part Number: 068350-ICE2QS01 Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 80kHz Current - Startup: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DIP-8 Supply Voltage - Operating: 11 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068350-ICE2QS01
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 80kHz
Current - Startup: 300μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DIP-8
Supply Voltage - Operating: 11 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - ICE2QS01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
ICE2QS01
PFC (Power Factor Correction) ICE2QS01
PFC IC

PFC IC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - ICE2QS01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
ICE2QS01
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) ICE2QS01
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 068350-ICE2QS01 ICE2QS01 ICE2QS01
Product Name PMIC - PMIC - PFC (Power Factor Correction) - ICE2QS01 PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products