PFC IC Continuous Conduction (CCM) 133kHz PG-DIP-8-4
Manufacturer: Infineon Technologies
Win Source Part Number: 115838-ICE1PCS01HKLA
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 133kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: P-DIP-8
Supply Voltage - Operating: 10.2 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CCM 133KHZ 8DIP
PFC IC Continuous Conduction (CCM) 133kHz PG-DIP-8-4
IC PFC CTRLR CCM 133KHZ 8DIP
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
Product Number | ICE1PCS01HKLA1-ND | 115838-ICE1PCS01HKLA1 | ICE1PCS01HKLA1 | ICE1PCS01HKLA1 | ICE1PCS01HKLA1 |
Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ICE1PCS01HKLA1 | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |