Infineon Technologies AG PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 ICE2PCS02GE8191XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874141-ICE2PCS02GE81 91XUMA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-41 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874141-ICE2PCS02GE81 91XUMA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-41 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1
874141-ICE2PCS02GE8191XUMA1
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 874141-ICE2PCS02GE8191XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874141-ICE2PCS02GE81 91XUMA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-41 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Infineon Technologies
Win Source Part Number: 874141-ICE2PCS02GE8191XUMA1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8-41
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
PMIC - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
ICE2PCS02GE8191XUMA1
PMIC - PFC (Power Factor Correction) ICE2PCS02GE8191XUMA1
IC PFC CTRLR CCM 65KHZ 8DSO

IC PFC CTRLR CCM 65KHZ 8DSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
ICE2PCS02GE8191XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) ICE2PCS02GE8191XUMA1
IC PFC CTRLR CCM 65KHZ 8DSO

IC PFC CTRLR CCM 65KHZ 8DSO

Supplier's Site
PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
ICE2PCS02GE8191XUMA1
PFC (Power Factor Correction) ICE2PCS02GE8191XUMA1
PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41

PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 874141-ICE2PCS02GE8191XUMA1 ICE2PCS02GE8191XUMA1 ICE2PCS02GE8191XUMA1 ICE2PCS02GE8191XUMA1
Product Name PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS02GE8191XUMA1 PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products