PFC IC Average Current 65kHz PG-DIP-16-4
Manufacturer: Infineon Technologies
Win Source Part Number: 127708-ICE1CS02FKLA1
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 1.3mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DIP-16
Supply Voltage - Operating: 11 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC PFC CTR AVER CURR 65KHZ 16DIP
IC PFC CTR AVER CURR 65KHZ 16DIP
PFC IC Average Current 65kHz PG-DIP-16-4
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE1CS02FKLA1-ND | 127708-ICE1CS02FKLA1 | ICE1CS02FKLA1 | ICE1CS02FKLA1 | ICE1CS02FKLA1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ICE1CS02FKLA1 | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |