PFC IC Continuous Conduction (CCM) 22.2kHz 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1046121-IR1153SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 22.2kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 26μA
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 14 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CCM 22.2KHZ 8SOIC
PFC IC Continuous Conduction (CCM) 22.2kHz 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | IR1153SPBF-ND | 1046121-IR1153SPBF | IR1153SPBF | IR1153SPBF |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - IR1153SPBF | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |