Infineon Technologies AG PFC (Power Factor Correction) ICE2PCS05GXUMA1

Description
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 448-ICE2PCS05GXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS05GXUMA1DKR-ND
PFC (Power Factor Correction) 448-ICE2PCS05GXUMA1DKR-ND
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

Buy Now Datasheet
PFC (Power Factor Correction) - 448-ICE2PCS05GXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS05GXUMA1CT-ND
PFC (Power Factor Correction) 448-ICE2PCS05GXUMA1CT-ND
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

Buy Now Datasheet
PFC (Power Factor Correction) - 448-ICE2PCS05GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS05GXUMA1TR-ND
PFC (Power Factor Correction) 448-ICE2PCS05GXUMA1TR-ND
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS05GXUMA1
762334-ICE2PCS05GXUMA1
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS05GXUMA1 762334-ICE2PCS05GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 762334-ICE2PCS05GXUM A1 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 11 V ~ 25 V Frequency - Switching: Adjustable Family Name: ICE2PCS05 Mode: Continuous Conduction (CCM) Current - Startup: 450μA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8 Alternative Parts (Cross-Reference): UCC28180D; UCC28180DR; UCC28019DR; ; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 762334-ICE2PCS05GXUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 11 V ~ 25 V
Frequency - Switching: Adjustable
Family Name: ICE2PCS05
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-8
Alternative Parts (Cross-Reference): UCC28180D; UCC28180DR; UCC28019DR; ;
Introduction Date: October 08, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Factor Correction - 2441585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2441585
Power Factor Correction 2441585
Infineon ICE2PCS05GXUMA1

Infineon ICE2PCS05GXUMA1

Supplier's Site
Power Factor Correction - 2441586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2441586P
Power Factor Correction 2441586P
Infineon ICE2PCS05GXUMA1

Infineon ICE2PCS05GXUMA1

Supplier's Site
Power Factor Correction - 2441586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2441586
Power Factor Correction 2441586
Infineon ICE2PCS05GXUMA1

Infineon ICE2PCS05GXUMA1

Supplier's Site
PFC (Power Factor Correction) - ICE2PCS05GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
ICE2PCS05GXUMA1
PFC (Power Factor Correction) ICE2PCS05GXUMA1
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - ICE2PCS05GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
ICE2PCS05GXUMA1
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) ICE2PCS05GXUMA1
IC PFC CTRLR CCM ADJUSTABLE 8DSO

IC PFC CTRLR CCM ADJUSTABLE 8DSO

Supplier's Site
PMIC - PFC (Power Factor Correction) - ICE2PCS05GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
ICE2PCS05GXUMA1
PMIC - PFC (Power Factor Correction) ICE2PCS05GXUMA1
IC PFC CTRLR CCM ADJUSTABLE 8DSO

IC PFC CTRLR CCM ADJUSTABLE 8DSO

Supplier's Site Datasheet
Pfc Controller, Ccm, 25V, 250Khz, Soic-8; Uvlo Infineon - 34AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 25V, 250Khz, Soic-8; Uvlo Infineon
34AC1567
Pfc Controller, Ccm, 25V, 250Khz, Soic-8; Uvlo Infineon 34AC1567
PFC CONTROLLER, CCM, 25V, 250KHZ, SOIC-8; UVLO:-; Supply Voltage Min:10.4V; Supply Voltage Max:25V; Startup Current:450µA; Operating Supply Current:15mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

PFC CONTROLLER, CCM, 25V, 250KHZ, SOIC-8; UVLO:-; Supply Voltage Min:10.4V; Supply Voltage Max:25V; Startup Current:450µA; Operating Supply Current:15mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 448-ICE2PCS05GXUMA1DKR-ND 762334-ICE2PCS05GXUMA1 2441585 ICE2PCS05GXUMA1 ICE2PCS05GXUMA1 ICE2PCS05GXUMA1 34AC1567
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS05GXUMA1 Power Factor Correction PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Pfc Controller, Ccm, 25V, 250Khz, Soic-8; Uvlo Infineon
Unlock Full Specs
to access all available technical data

Similar Products