Manufacturer: Infineon Technologies
Win Source Part Number: 069134-IR1155SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Family Name: IR1155S
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 19 V
Alternative Parts (Cross-Reference): IR1155STRPBF;
Introduction Date: February 28, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) Adjustable 8-SOIC
IC PFC CTLR CCM ADJUSTABLE 8SOIC
PFC IC Continuous Conduction (CCM) Adjustable 8-SOIC
IC PFC CTLR CCM ADJUSTABLE 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 069134-IR1155SPBF | IR1155SPBF-ND | IR1155SPBF | IR1155SPBF | IR1155SPBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1155SPBF | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |