Manufacturer: Infineon Technologies
Win Source Part Number: 069133-IR1150ISTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 15 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 069133-IR1150ISTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1150ISTR |