The ICE1PCS01GFUMA1 is a standalone Power Factor Correction (PFC) controller designed for continuous conduction mode (CCM) applications. It operates within a wide input voltage range of 85 to 265 VAC and is suitable for boost topology converters. The device features average current control and allows for programmable switching frequencies between 50 kHz and 250 kHz, providing flexibility in design. This PFC controller incorporates several protection mechanisms, including cycle-by-cycle peak current limiting, brown-out protection, and output under-voltage detection, ensuring safe operation. The internal reference voltage is trimmed to 5V ± 2%, which aids in maintaining precise control levels. Additionally, the unique soft-start function limits startup current, reducing stress on the system components. The ICE1PCS01GFUMA1 is packaged in an 8-pin PG-DIP-8 or PG-DSO-8 format, requiring minimal external components for ease of use. Its design is compliant with RoHS standards, making it suitable for environmentally conscious applications.
Manufacturer: Infineon Technologies
Win Source Part Number: 761312-ICE1PCS01GFUM
Series: *
Family Name: ICE1PCS01
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 133kHz PG-DSO-8-3
IC PFC CTRLR CCM 133KHZ 8DSO
IC PFC CTRLR CCM 133KHZ 8DSO
PFC IC Continuous Conduction (CCM) 133kHz PG-DSO-8-3
PFC CONTROLLER, -40 TO 125DEG C; UVLO:10.2V; Supply Voltage Min:10.2V; Supply Voltage Max:21V; Startup Current:100µA; Operating Supply Current:18A; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
Power Factor Correction - PFC AC/DC STANDALONE
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 761312-ICE1PCS01GFUMA1 | ICE1PCS01GFUMA1-ND | ICE1PCS01GFUMA1 | ICE1PCS01GFUMA1 | ICE1PCS01GFUMA1 | 39AH8850 | ICE1PCS01GFUMA1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE1PCS01GFUMA1 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, -40 To 125Deg C; Uvlo Infineon | Power Factor Correction - PFC |