PFC IC Continuous Conduction (CCM) 42.5kHz ~ 46.5kHz 14-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 875290-IRS2548DSPBF
Operating Temperature Range: -25°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) 42.5kHz ~ 46.5kHz 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: IRS2548DSPBF
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1980
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PFC IC Continuous Conduction (CCM) 42.5kHz ~ 46.5kHz 14-SOIC
IC PFC CTRLR CCM 46.5KHZ 14SOIC
IC PFC CTRLR CCM 46.5KHZ 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | IRS2548DSPBF-ND | 875290-IRS2548DSPBF | IRS2548DSPBF | IRS2548DSPBF | IRS2548DSPBF |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSPBF | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |