ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection.
Summary of Features:
- Ease of Use with Few External Components
- Supports Wide Range
- Average Current Control
- External Current and Voltage Loop Compensation for Greater User Flexibility
- Programmable Operating/Switching Frequency (50kHz - 250kHz)
- Max Duty Cycle of 95% (at 25°C) at 125kHz
- Trimmed Internal Reference Voltage (3V+2% at 25°C)
- VCC Under-Voltage Lockout
- Cycle by Cycle Peak Current Limiting
- Output Over-Voltage Protection
- Open Loop Detection
- Enhanced Dynamic Response
- Short Startup(SoftStart) duration
- Fulfills Class D Requirements of IEC 1000-3-2
- Soft Overcurrent Protection
Target Applications:
- PC silverbox, Server PSU and industrial SMPS
Manufacturer: Infineon Technologies
Win Source Part Number: 093010-ICE2PCS02
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Family Name: ICE2PCS02
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Alternative Parts (Cross-Reference): UCC28019P; ICE2PCS02G;
Introduction Date: January 23, 2007
ECCN: EAR99
Country of Origin: China, Indonesia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE2PCS02 | 093010-ICE2PCS02 |
| Product Name | AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS02 |