ICE3PCS01G is the new 14-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 250kHz and able to synchronise with external frequency range from 50kHz to 150kHz. They are now able to achieve 95% efficiency at full load for all input voltage range.
Summary of Features:
- Ease of use with few external components
- Average current control
- Bulk voltage good signal for inrush relay control or PWM IC enabling
- Integrated digital voltage loop compensation
- External current compensation for greater user fexibility
- Programmable switching (20kHZ-100kHz)
- External synchronzation (50kHz~100kHz)
- Direct sensing, input brown-out detection with hysteresis
- Max. duty cycle of 95% (typ)
- Trimmed internal reference voltage (2.5V +/-1.2%)
- V cc under-voltage lock-out
- Low peak current limit threshold
- Second over-voltage protection
- Open loop detection
- Output under-voltage detection
- PFC enable function
- Enhanced dynamic response
- Fulfills class D spec. of IEC1000-3-2
Target Applications:
- PC silverbox
- Server PSU
- Industrial SMPS
Manufacturer: Infineon Technologies
Win Source Part Number: 091056-ICE3PCS01G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 21kHz to 250kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 380μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-14
Supply Voltage - Operating: 11 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Power Factor Controller (PFC) DSO14
Power Factor Controller (PFC) DSO14
Power Factor Controller (PFC) DSO14
Power Factor Correction - PFC STANDALONE PFC CTRLR IN CCM
| Infineon Technologies AG | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE3PCS01G | 091056-ICE3PCS01G | 1107782P | ICE3PCS01G |
| Product Name | Power> AC-DC Power Conversion> AC-DC PWM-PFC Controller | PMIC - PMIC - PFC (Power Factor Correction) - ICE3PCS01G | Power Factor Correction | Power Factor Correction - PFC |