PFC IC Continuous Conduction (CCM) 65kHz PG-DIP-8
Manufacturer: Infineon Technologies
Win Source Part Number: 105391-ICE1PCS02FKLA
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DIP-8
Supply Voltage - Operating: 10.2 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 65kHz PG-DIP-8
IC PFC CTRLR CCM 65KHZ 8DIP
IC PFC CTRLR CCM 65KHZ 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE1PCS02FKLA1-ND | 105391-ICE1PCS02FKLA1 | ICE1PCS02FKLA1 | ICE1PCS02FKLA1 | ICE1PCS02FKLA1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ICE1PCS02FKLA1 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |