Manufacturer: Infineon Technologies
Win Source Part Number: 144536-ICE1QS01
Packaging: Tube/Rail
Mounting: Through Hole
Current - Startup: 60μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C
Case / Package: P-DIP-8
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC PFC CTRLR 8DIP
IC PFC CTRLR 8DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 144536-ICE1QS01 | ICE1QS01-ND | ICE1QS01 | ICE1QS01 | ICE1QS01 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE1QS01 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |