Manufacturer: Infineon Technologies
Win Source Part Number: 068347-ICE2PCS06G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 58kHz to 70kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 26 V
Alternative Parts (Cross-Reference): UCC28019DRG4; ICE2PCS06GXT; ICE2PCS02GXT; ICE2PCS06G;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Power Factor Correction - PFC AC/DC STANDALONE
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 068347-ICE2PCS06G | ICE2PCS06G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS06G | Power Factor Correction - PFC |