ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection.
Summary of Features:
- Ease of Use with Few External Components
- Supports Wide Range
- Average Current Control
- External Current and Voltage Loop Compensation for Greater User Flexibility
- Programmable Operating/Switching Frequency (50kHz - 250kHz)
- Max Duty Cycle of 95% (at 25°C) at 125kHz
- Trimmed Internal Reference Voltage (3V+2% at 25°C)
- VCC Under-Voltage Lockout
- Cycle by Cycle Peak Current Limiting
- Output Over-Voltage Protection
- Open Loop Detection
- Enhanced Dynamic Response
- Short Startup(SoftStart) duration
- Fulfills Class D Requirements of IEC 1000-3-2
- Soft Overcurrent Protection
Target Applications:
- PC silverbox, Server PSU and industrial SMPS
Manufacturer: Infineon Technologies
Win Source Part Number: 091806-ICE2PCS01G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 50kHz to 315kHz
Family Name: ICE2PCS01
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Alternative Parts (Cross-Reference): ICE2PCS01; ICE2PCS01GXT;
Introduction Date: October 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Power Factor Correction - PFC STAND ALONE PFC CCM W/BROWN OUT
| Infineon Technologies AG | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE2PCS01G | 091806-ICE2PCS01G | ICE2PCS01G |
| Product Name | AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS01G | Power Factor Correction - PFC |