Manufacturer: Infineon Technologies
Win Source Part Number: 090488-ICE1CS02G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 1.3mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-16
Supply Voltage - Operating: 11 V to 25 V
Alternative Parts (Cross-Reference): VIPER28LDTR; ICE3AR2280JGXUMA1; ICE3RBR4765JG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 090488-ICE1CS02G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE1CS02G |