Manufacturer: Infineon Technologies
Win Source Part Number: 096646-ICE2PCS04GXUM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 133kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
PFC IC Continuous Conduction (CCM) 133kHz PG-DSO-8
IC PFC CTRLR CCM 133KHZ 8DSO
IC PFC CTRLR CCM 133KHZ 8DSO
PFC IC Continuous Conduction (CCM) 133kHz PG-DSO-8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 096646-ICE2PCS04GXUMA1 | ICE2PCS04GXUMA1TR-ND | ICE2PCS04GXUMA1 | ICE2PCS04GXUMA1 | ICE2PCS04GXUMA1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS04GXUMA1 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |