Manufacturer: Infineon Technologies
Win Source Part Number: 091862-ICE2PCS04G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 133kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Alternative Parts (Cross-Reference): UCC28019ADR; ICE2PCS04GXT; ICE2PCS03G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 091862-ICE2PCS04G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS04G |