CIPOS™ Mini-DCB transfer-molded intelligent power modules achieve cost efficiency and were designed specifically for home appliance and low power industrial application with a current rating from 4A to 30A and a power rating up to 3kW.
Summary of Features:
- Fully isolated Dual In-Line molded module
- Based on Reverse Conducting IGBT technology from Infineon
- For IKCM Series, TRENCHSTOP™ IGBTs are used with seperated anti-paralled diodes
- Rugged 3-phase SOI gate driver technology with stability against transient and negative voltage
- Integrated bootstrap circuit
- Single phase diode bridge rectifier (Optional)
- Temperature sense (Optional)
- Under-voltage lockout
- Over-current protection
- Cross-conduction prevention
- UL1577 certificated
Target Applications:
- washingmachines
- aircon
- drives
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | IKCM30F60HD |
| Product Name | Power |