PFC IC Continuous Conduction (CCM) 133kHz PG-DIP-8
IC PFC CTRLR CCM 133KHZ 8DIP
Manufacturer: Infineon Technologies
Win Source Part Number: 762333-ICE2PCS04HKLA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 11 V ~ 25 V
Frequency - Switching: 133kHz
Part Status: Obsolete(EOL)
Family Name: ICE2PCS04
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DIP-8
Alternative Parts (Cross-Reference): UCC28019AP; UCC28019APG4; ICE2PCS04XKLA1; ;
Introduction Date: October 10, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 133kHz PG-DIP-8
IC PFC CTRLR CCM 133KHZ 8DIP
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
Product Number | ICE2PCS04HKLA1 | ICE2PCS04HKLA1 | 762333-ICE2PCS04HKLA1 | ICE2PCS04HKLA1-ND | ICE2PCS04HKLA1 |
Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS04HKLA1 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |