Newport MKS Datasheets for Integrating Spheres

Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects.
Integrating Spheres: Learn more

Product Name Notes
The 819C-GL-3 is a 3 inch, gold coated, 4-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um...
The 819C-GL-4 is a 4 inch, gold coated, 4-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um...
The 819C-GL-6 is a 6 inch, gold coated, 4-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um...
The 819C-IS-2 Integrating Sphere is a 2 inch, PTFE based, 4-port integrating sphere. Its damage threshold is 5.0 J/cm2. A 1 inch port plug is included so that...
The 819C-IS-3.3 Integrating Sphere is a 3.3 inch, Optical PTFE coated, 4-port integrating sphere. Its damage threshold is 5.0 J/cm2. A 1.5 inch port plug is included so...
The 819C-IS-5.3 Integrating Sphere is a 5.3 inch, PTFE based, 4-port integrating sphere. It replaces 819C-SL-5.3. The port at 180° used for beam input (direct or with fiber adapter). The...
The 819C-SF-4 Integrating Sphere is a 4 inch, Spectraflect coated, 4-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 90° is used for the user...
The 819C-SF-6 Integrating Sphere is a 6 inch, Spectraflect coated, 4-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 90° is used for the user...
The 819D-GL-3 is a 3 inch, gold coated, 3-port integrating sphere. Its damage threshold is 5.0 J/cm2. The gold coated spheres are optimized to provide high level of...
The 819D-GL-4 is a 4 inch, gold coated, 3-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um...
The 819D-GL-6 is a 6 inch, gold coated, 3-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um...
The 819D-IS-2 Integrating Sphere is our new 2 inch, PTFE based, 4-port integrating sphere, replacing the 819D-SL-2. Its damage threshold is 5.0 J/cm2. The diameter of the 0° port, which...
The 819D-IS-3.3 Integrating Sphere is our new 3.3 inch, PTFE based, 4-port integrating sphere, replacing the 3-port 819D-SL-3.3. Its damage threshold is 5.0 J/cm2. The diameter of the 0° port...
The 819D-IS-5.3 Integrating Sphere is our new 5.3 inch, PTFE based, 4-port integrating sphere. Its damage threshold is 5.0 J/cm2. The diameter of the 0° port is 2.5 inch, but...
The 819D-SF-4 Integrating Sphere is a 4 inch, Spectraflect coated, 3-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 0° used for beam input (direct...
The 819D-SF-6 Integrating Sphere is a 6 inch, Spectraflect coated, 3-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 0° used for beam input (direct...