Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Amplifier IC 2-Channel (Stereo) Class D 64-LQFP-EP (10x10) | |
| Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10) | |
| Amplifier IC Driver 32-VQFN (5x5) | |
| Amplifier IC Producing Of High Voltage | |
| Amplifier IC | |
| Audio Amplifier 2 Circuit 24-WQFN (4x4) | |
| Audio Audio Receiver 1 Channel 14-TSSOP | |
| Audio Audio Receiver 2 Channel 14-TSSOP | |
| Audio Channel | |
| Audio Line Driver 1 Channel 14-TSSOP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail TO-99-8 | |
| CMOS Amplifier 2 Circuit 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| CMOS Amplifier 2 Circuit TO-99-8 | |
| CMOS Amplifier 4 Circuit 14-PDIP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Differential Amplifier 1 Circuit 8-PDIP | |
| Differential Amplifier 1 Circuit 8-SOIC | |
| Differential Amplifier 1 Circuit 8-VSSOP | |
| Differential Amplifier 1 Circuit Differential 8-SOIC | |
| Differential Amplifier 1 Circuit No 8-SOIC | |
| Differential Amplifier 1 Circuit TO-99-8 | |
| Differential IC 8-SOIC | |
| Differential IC Data Acquisition TO-99-8 | |
| Differential IC Line Receivers 8-SOIC | |
| Differential IC TO-99-8 | |
| Differential Receiver IC Audio 8-PDIP | |
| Differential Receiver IC Audio 8-SOIC | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit 20-QFN (4x4) | |
| General Purpose Amplifier 2 Circuit 43-VQFN (7x7) | |
| General Purpose Amplifier 32 Circuit 100-MQFP (20x14) | |
| General Purpose Amplifier 4 Circuit 14-CDIP | |
| General Purpose Amplifier 4 Circuit 24-TSSOP | |
| General Purpose Amplifier 4 Circuit 60-TFBGA (6x6) | |
| IC | |
| Instrumentation Amplifier 1 Circuit 0-XCEPT | |
| Instrumentation Amplifier 1 Circuit 14-CDIP | |
| Instrumentation Amplifier 1 Circuit 14-PDIP | |
| Instrumentation Amplifier 1 Circuit 14-SOIC | |
| Instrumentation Amplifier 1 Circuit 16-CDIP | |
| Instrumentation Amplifier 1 Circuit 16-PDIP | |
| Instrumentation Amplifier 1 Circuit 16-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-CDIP | |
| Instrumentation Amplifier 1 Circuit 8-CFP | |
| Instrumentation Amplifier 1 Circuit 8-PDIP | |
| Instrumentation Amplifier 1 Circuit 8-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit Die | |
| Instrumentation Amplifier 1 Circuit No 16-SOIC | |
| Instrumentation Amplifier 1 Circuit No 8-SOIC | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit Single-Ended 14-SOIC | |
| Instrumentation Amplifier 1 Circuit TO-100-10 | |
| J-FET Amplifier 1 Circuit 16-CERDIP | |
| Magnitude Comparator Bit Active Low Output A=B 20-QSOP | |
| Magnitude Comparator Bit Active Low Output A=B 20-SSOP | |
| Receiver IC Audio 8-PDIP | |
| Receiver IC Audio 8-SOIC | |
| RF Amplifier IC CATV 50MHz ~ 1GHz SOT-89-3 | |
| RF Amplifier IC CDMA, EDGE, GPRS, GSM, W-CDMA 1.7GHz ~ 2.2GHz 16-QFN (3x3) | |
| RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.2GHz 16-QFN (3x3) | |
| RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.2GHz 16-QSOP-EP | |
| RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.5GHz 16-QFN (3x3) | |
| RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz 16-QSOP-EP | |
| RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89 | |
| RF Amplifier IC Cellular 1.6GHz ~ 2.2GHz 16-QSOP-EP | |
| RF Amplifier IC General Purpose 0Hz ~ 1GHz 8-SOIC | |
| RF Amplifier IC General Purpose 1.2GHz ~ 1.6GHz | |
| RF Amplifier IC General Purpose 1.4GHz ~ 1.9GHz | |
| RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3) | |
| RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3) | |
| RF Amplifier IC General Purpose 1GHz ~ 3GHz | |
| RF Amplifier IC General Purpose 2.7GHz ~ 2.9GHz Module | |
| RF Amplifier IC General Purpose 2MHz ~ 50MHz | |
| RF Amplifier IC General Purpose 50MHz ~ 1GHz | |
| RF Amplifier IC General Purpose 5GHz ~ 10GHz | |
| RF Amplifier IC General Purpose 9.5GHz ~ 11.5GHz 24-QFN (4x4) | |
| RF Amplifier IC VSAT 17.5GHz ~ 24GHz 8-SMT (5.08x5.08) | |
| RF Amplifier IC VSAT 17GHz ~ 24GHz 24-QFN (4x4) | |
| RF Amplifier IC VSAT 17GHz ~ 27GHz 24-QFN (4x4) | |
| RF Amplifier IC VSAT 22.5GHz ~ 26.5GHz Die | |
| RF Amplifier IC VSAT 2GHz ~ 20GHz 32-QFN (5x5) | |
| RF Amplifier IC VSAT 6GHz ~ 18GHz 16-QFN (3x3) | |
| Transimpedance Amplifier IC Ethernet Die | |
| Transimpedance Amplifier IC Ethernet | |
| Video Amp 1 Video 24-QFN (4x4) | |
| Zero-Drift Amplifier 1 Circuit 14-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Zero-Drift Amplifier 2 Circuit 14-CDIP | |
| Zero-Drift Amplifier 2 Circuit Die |
| << Prev | Next >> |