IC AUDIO AMP D 64-LQFP-EP
Amplifier IC 2-Channel (Stereo) Class D 64-LQFP-EP (10x10)
LINEAR IC'S
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-HFDA802-VYT-ND | HFDA802-VYT | HFDA802-VYT |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | 25 to 4.5 volts |
| Output Power | 80 watts | 80 watts | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D |