Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Amplifier IC TO-99-8 | |
| Comparator Differential Open-Collector, CMOS, MOS, TTL 14-CDIP | |
| Comparator Differential Open-Collector, CMOS, MOS, TTL 8-CDIP | |
| Comparator Differential Open-Collector, Open-Drain 10-CFP | |
| Comparator Differential Open-Collector, Open-Emitter 8-CDIP | |
| Comparator General Purpose 14-CFP | |
| Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8 | |
| Comparator General Purpose Open-Collector, CMOS, MOS, TTL 14-CFP | |
| Comparator General Purpose Open-Collector, CMOS, MOS, TTL, Output 14-CFP | |
| Comparator General Purpose Open-Collector, Open-Drain TO-99-8 | |
| Comparator General Purpose TO-99-8 | |
| Comparator | |
| Differential Amplifier 1 Circuit Metal Can | |
| General Purpose Amplifier 1 Circuit 14-CDIP | |
| General Purpose Amplifier 1 Circuit 18-CERDIP | |
| General Purpose Amplifier 1 Circuit 8-CERDIP | |
| General Purpose Amplifier 1 Circuit Push-Pull 8-CDIP | |
| General Purpose Amplifier 4 Circuit Differential 14-CERDIP | |
| General Purpose Amplifier 4 Circuit Differential 14-CFP | |
| General Purpose Amplifier 4 Circuit No 14-CDIP | |
| J-FET Amplifier 1 Circuit 8-CDIP | |
| J-FET Amplifier 1 Circuit TO-99-8 | |
| J-FET Amplifier 2 Circuit 10-CFP | |
| J-FET Amplifier 2 Circuit 8-CDIP | |
| J-FET Amplifier 4 Circuit 8-CDIP | |
| Magnitude Comparator Bit Active High Output AB 16-CDIP | |
| Magnitude Comparator Bit Active High Output AB 16-CFP | |
| Magnitude Comparator Bit Active High Output AB 20-LCCC (8.89x8.89) | |
| Magnitude Comparator Bit Active Low Output A=B 20-CDIP | |
| Magnitude Comparator Bit Active Low Output A=B 20-CERDIP | |
| Magnitude Comparator Bit Active Low Output A=B 20-CFP | |
| Magnitude Comparator Bit Active Low Output A=B 20-LCCC (8.89x8.89) | |
| Magnitude Comparator Bit Output | |
| Sample and Hold Amplifier 1 Circuit No TO-99-8 | |
| Sample and Hold Amplifier 1 Circuit Single-Ended TO-99-8 |
| << Prev | Next >> |