Texas Instruments High-Performance Analog Special Purpose Amplifiers INA137PA

Description
Receiver IC Audio 8-PDIP
Request a Quote
Description
Receiver IC Audio 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA137PA is a high-performance audio differential line receiver designed for demanding audio applications. It features a fixed gain of -6dB and operates within a supply voltage range of -4V to -18V. The device exhibits low distortion at 0.0005% at 1kHz and a high slew rate of 14V/µs, ensuring excellent dynamic response. Its fast settling time of 3ms to 0.01% allows for quick recovery from overload conditions. The INA137PA is available in an 8-pin DIP or SO-8 surface-mount package and is specified for operation over an extended industrial temperature range of -40°C to +85°C. The integrated precision resistors are laser-trimmed for accurate gain and optimal common-mode rejection, with a high common-mode rejection ratio (CMRR) of 90dB. This product is suitable for applications such as instrumentation, current shunt monitoring, and ground loop elimination.

Datasheet Summary
Powered by GS/AI

The INA137PA is a high-performance audio differential line receiver designed for demanding audio applications. It features a fixed gain of -6dB and operates within a supply voltage range of -4V to -18V. The device exhibits low distortion at 0.0005% at 1kHz and a high slew rate of 14V/µs, ensuring excellent dynamic response. Its fast settling time of 3ms to 0.01% allows for quick recovery from overload conditions. The INA137PA is available in an 8-pin DIP or SO-8 surface-mount package and is specified for operation over an extended industrial temperature range of -40°C to +85°C. The integrated precision resistors are laser-trimmed for accurate gain and optimal common-mode rejection, with a high common-mode rejection ratio (CMRR) of 90dB. This product is suitable for applications such as instrumentation, current shunt monitoring, and ground loop elimination.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - INA137PA-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
INA137PA-ND
Special Purpose Amplifiers INA137PA-ND
Receiver IC Audio 8-PDIP

Receiver IC Audio 8-PDIP

Buy Now Datasheet
Singapore, Singapore
18V Special Purpose Amplifier Ic
771-INA137PA
18V Special Purpose Amplifier Ic 771-INA137PA
Single Audio Diff Line Receiver, 18V, 24kR, 74dB CMRR, 8-PDIP Product overview: INA137PA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA137PA can be used for catalog matching and distributor lookup.

Single Audio Diff Line Receiver, 18V, 24kR, 74dB CMRR, 8-PDIP Product overview: INA137PA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA137PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA137PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA137PA
Integrated Circuits (ICs) - Linear - Amplifiers INA137PA
AUDIO DIFFERENTIAL LINE RECEIVER

AUDIO DIFFERENTIAL LINE RECEIVER

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
INA137PA
Audio Amplifiers INA137PA
Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)

Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)

Buy Now Datasheet
Special Purpose Amplifiers - INA137PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
INA137PA
Special Purpose Amplifiers INA137PA
Receiver IC Audio 8-PDIP

Receiver IC Audio 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - INA137PA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
INA137PA
Linear - Amplifiers - Special Purpose INA137PA
IC AMP CLASS AB MONO 8DIP

IC AMP CLASS AB MONO 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA137PA-ND 771-INA137PA INA137PA INA137PA INA137PA INA137PA
Product Name Special Purpose Amplifiers 18V Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data