Switchcraft, Inc. D SERIES MALE PANEL MOUNT D4MBAU

Description
D Series 4 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.
Request a Quote Datasheet
Description
D Series 4 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D SERIES MALE PANEL MOUNT - D4MBAU - Conxall Corporation
Villa Park, IL, USA
D SERIES MALE PANEL MOUNT
D4MBAU
D SERIES MALE PANEL MOUNT D4MBAU
D Series 4 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.

D Series 4 Pin XLR Male - Gold Pins / Black Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.

Supplier's Site
Circular Connector Assemblies - SC2720-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2720-ND
Circular Connector Assemblies SC2720-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
D4MBAU
Audio & Video Connectors D4MBAU
PANEL MT. MALE QG CONN, RoHS

PANEL MT. MALE QG CONN, RoHS

Buy Now
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 27B8469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
27B8469
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 27B8469
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D4MBAU SC2720-ND D4MBAU 27B8469
Product Name D SERIES MALE PANEL MOUNT Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data