Conxall Corporation Mil-E-Qual First Mate Last Break Contact CXC3102A14S2P30GA

Description
Panel Connector, 4 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.
Description
Panel Connector, 4 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Suppliers

Company
Product
Description
Supplier Links
Mil-E-Qual First Mate Last Break Contact - CXC3102A14S2P30GA - Conxall Corporation
Villa Park, IL, USA
Mil-E-Qual First Mate Last Break Contact
CXC3102A14S2P30GA
Mil-E-Qual First Mate Last Break Contact CXC3102A14S2P30GA
Panel Connector, 4 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Panel Connector, 4 #16 pin contacts, Contact A Ground, silver plated
First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number CXC3102A14S2P30GA
Product Name Mil-E-Qual First Mate Last Break Contact
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details