Conxall Corporation IEC Panel Mount Connector EAC305

Description
IEC Panel Mount Connector, female, mounts front, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet
Description
IEC Panel Mount Connector, female, mounts front, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC305 - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC305
IEC Panel Mount Connector EAC305
IEC Panel Mount Connector, female, mounts front, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector, female, mounts front, solder lug
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
Power Entry Modules (PEM) - 137-EAC305-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
137-EAC305-ND
Power Entry Modules (PEM) 137-EAC305-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Panel Meters - EAC305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Panel Meters
EAC305
Panel Meters EAC305
3-pin Panel Mount Connector, female, mou

3-pin Panel Mount Connector, female, mou

Buy Now
Receptacle; Front Mount; 10/15 A; 250 VAC; 2 Million Megohms @ 500 VDC - 70214181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; Front Mount; 10/15 A; 250 VAC; 2 Million Megohms @ 500 VDC
70214181
Receptacle; Front Mount; 10/15 A; 250 VAC; 2 Million Megohms @ 500 VDC 70214181
Receptacle, 10 A⁄15 A Current Rating, 250 VAC Voltage Rating, 1500 V (RMS) Dielectric Strength UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting. Front mount. Polycarbonate material.

Receptacle, 10 A⁄15 A Current Rating, 250 VAC Voltage Rating, 1500 V (RMS) Dielectric Strength
UL and CSA Approved, International Standard CCE-22
Shell:
Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass.

EAC333
. 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.
Front mount. Polycarbonate material.

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EAC305 137-EAC305-ND EAC305 70214181
Product Name IEC Panel Mount Connector Power Entry Modules (PEM) Panel Meters Receptacle; Front Mount; 10/15 A; 250 VAC; 2 Million Megohms @ 500 VDC
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details