Conxall Corporation Mil-E-Qual First Mate Last Break Contact CXC3102A14S2P32GD

Description
Panel Connector, 4 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.
Description
Panel Connector, 4 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Suppliers

Company
Product
Description
Supplier Links
Mil-E-Qual First Mate Last Break Contact - CXC3102A14S2P32GD - Conxall Corporation
Villa Park, IL, USA
Mil-E-Qual First Mate Last Break Contact
CXC3102A14S2P32GD
Mil-E-Qual First Mate Last Break Contact CXC3102A14S2P32GD
Panel Connector, 4 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Panel Connector, 4 #16 pin contacts, Contact D Ground, gold plated
First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number CXC3102A14S2P32GD
Product Name Mil-E-Qual First Mate Last Break Contact
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details