Conxall Corporation Mini DIN Dual Right Angle Receptacles, DMD Series DMD6FRA111A

Description
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground, adds screw hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.
Description
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground, adds screw hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Dual Right Angle Receptacles, DMD Series - DMD6FRA111A - Conxall Corporation
Villa Park, IL, USA
Mini DIN Dual Right Angle Receptacles, DMD Series
DMD6FRA111A
Mini DIN Dual Right Angle Receptacles, DMD Series DMD6FRA111A
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground, adds screw hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground, adds screw hole
Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number DMD6FRA111A
Product Name Mini DIN Dual Right Angle Receptacles, DMD Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details