Preferred by audio professionals
D Series 5 Pin XLR Male - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.
5 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes
Q-G® XLR Receptacle, Gold Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Receptacle is designed for low⁄stable contact resistance and withstands corrosion where highest quality is required for recording and broadcast studio equipment, consoles, and other applications.
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D5M | D5M | SC1028-ND | D5M | 39F2283 | 70214593 |
| Product Name | D SERIES MALE PANEL MOUNT | Circular Connector Assemblies | Audio & Video Connectors | Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall | XLR Receptacle; Receptacle; 5; Gold; 0.813 in.; 0.745 in. | |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |
| Coupling / Adapter | Coupling / Adapter | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight |