Switchcraft, Inc. D SERIES FEMALE PANEL MOUNT D3FD

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
D SERIES FEMALE PANEL MOUNT - D3FD - Conxall Corporation
Villa Park, IL, USA
D SERIES FEMALE PANEL MOUNT
D3FD
D SERIES FEMALE PANEL MOUNT D3FD
D Series 3 Pin XLR Female - Silver Pins / Nickel Finish / Non-Locking The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

D Series 3 Pin XLR Female - Silver Pins / Nickel Finish / Non-Locking
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

Supplier's Site
Audio & Video Connectors - D3FD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
D3FD
Audio & Video Connectors D3FD
PANEL MT. FEMALE QG CONN,RoHS

PANEL MT. FEMALE QG CONN,RoHS

Buy Now
Circular Connector Assemblies - D3FD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D3FD-ND
Circular Connector Assemblies D3FD-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 27B8465 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
27B8465
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 27B8465
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D3FD D3FD D3FD D3FD-ND 27B8465
Product Name D SERIES FEMALE PANEL MOUNT Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details