Conxall Corporation E Series Female Panel Mount Connectors E3FSCBM4

Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSCBM4 - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSCBM4
E Series Female Panel Mount Connectors E3FSCBM4
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M4 Mounting Threads
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number E3FSCBM4
Product Name E Series Female Panel Mount Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details