Preferred by audio professionals
D Series 3 Pin XLR Female - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.
3 Pos Female XLR Connector, Solder, Straight, Panel Mount Product overview: D3F from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-D3F can be used for catalog matching and distributor lookup.
3 Position Circular Connector Plug, Female Sockets Solder Cup
Manufacturer: Switchcraft Inc.
Win Source Part Number: 868025-D3F
Series: Q-G® D
Features: 3 Position Circular Connector Plug, Female Sockets Solder Cup
Package: Bulk
Mounting: Panel Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes
Female XLR Receptacle for Panel or Chassis Mountings
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has two 0.136 " Dia. countersink holes for #5-40 flat head mounting screws.
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D3F | D3F | D3F | 436-D3F | SC1009-ND | 868025-D3F | 27F070 | 70214549 |
| Product Name | D SERIES FEMALE PANEL MOUNT | Audio & Video Connectors | Electronic Connector | Circular Connector Assemblies | Circular Connectors - D3F | Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | XLR Receptacle, Black housing, Gold contacts,0.868 in.; 0.745 in. female | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight |