Switchcraft, Inc. 1/4" Locking Panel Mount Jack E112BL

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Locking Panel Mount Jack
E112BL
1/4" Locking Panel Mount Jack E112BL
E Series 1/4" / 3 Conductor Stereo Locking Jack, Nickel Finish Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically upon insertion; press "PUSH" tab to unlock and remove plug. Series E jacks have the same front panel appearance as Series E Q-G® audio connectors.

E Series 1/4" / 3 Conductor Stereo Locking Jack, Nickel Finish
Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically upon insertion; press "PUSH" tab to unlock and remove plug. Series E jacks have the same front panel appearance as Series E Q-G® audio connectors.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
E112BL
Audio & Video Connectors E112BL
LOCKING JACK, RoHS

LOCKING JACK, RoHS

Buy Now
Audio Connectors - SC2052-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2052-ND
Audio Connectors SC2052-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall
31AC3280
1/4" Stereo Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall 31AC3280
1/4" Stereo Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

1/4" Stereo Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E112BL E112BL E112BL SC2052-ND 31AC3280
Product Name 1/4" Locking Panel Mount Jack Audio & Video Connectors Audio Connectors 1/4" Stereo Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details