Conxall Corporation E Series Female Panel Mount Connectors E3FSCAUM4

Description
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Description
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSCAUM4 - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSCAUM4
E Series Female Panel Mount Connectors E3FSCAUM4
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish, M4 Mounting Threads
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number E3FSCAUM4
Product Name E Series Female Panel Mount Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details