Conxall Corporation Mini DIN Dual Right Angle Receptacles, DMD Series DMD8FRA111

Description
Dual 4 Contact Mini-Din Connector, insert #8, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.
Description
Dual 4 Contact Mini-Din Connector, insert #8, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Dual Right Angle Receptacles, DMD Series - DMD8FRA111 - Conxall Corporation
Villa Park, IL, USA
Mini DIN Dual Right Angle Receptacles, DMD Series
DMD8FRA111
Mini DIN Dual Right Angle Receptacles, DMD Series DMD8FRA111
Dual 4 Contact Mini-Din Connector, insert #8, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Dual 4 Contact Mini-Din Connector, insert #8, shielded, no snap-in ground
Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number DMD8FRA111
Product Name Mini DIN Dual Right Angle Receptacles, DMD Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details